Panasonic Capacitors - Aluminum - Polymer Capacitors 4SEQP330M

Description
CAP ALUM POLY 330UF 20% 4V T/H
Datasheet
Description
CAP ALUM POLY 330UF 20% 4V T/H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - 4SEQP330M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
4SEQP330M
Capacitors - Aluminum - Polymer Capacitors 4SEQP330M
CAP ALUM POLY 330UF 20% 4V T/H

CAP ALUM POLY 330UF 20% 4V T/H

Supplier's Site
Aluminum - Polymer Capacitors - 4SEQP330M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
4SEQP330M
Aluminum - Polymer Capacitors 4SEQP330M
CAP ALUM POLY 330UF 20% 4V T/H

CAP ALUM POLY 330UF 20% 4V T/H

Supplier's Site Datasheet
Cap, Alu Polymer, 330Uf, 4V, Rad Can; Capacitance Panasonic - 70AC7354 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Polymer, 330Uf, 4V, Rad Can; Capacitance Panasonic
70AC7354
Cap, Alu Polymer, 330Uf, 4V, Rad Can; Capacitance Panasonic 70AC7354
CAP, ALU POLYMER, 330UF, 4V, RAD CAN; Capacitance:330µF; Voltage(DC):4V; Capacitor Case / Package:Radial Leaded; ESR:0.035ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, ALU POLYMER, 330UF, 4V, RAD CAN; Capacitance:330µF; Voltage(DC):4V; Capacitor Case / Package:Radial Leaded; ESR:0.035ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4SEQP330M 4SEQP330M 70AC7354
Product Name Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, Alu Polymer, 330Uf, 4V, Rad Can; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C224U020CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details