CAP ALUM POLY 1200UF 20% 4V T/H
CAP ALUM POLY 1200UF 20% 4V T/H
CAP, ALU POLYMER, 1200UF, 4V, RAD CAN; Capacitance:1200µF; Voltage(DC):4V; Capacitor Case / Package:Radial Leaded; ESR:0.012ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 4SEQP1200M | 4SEQP1200M | 70AC7352 |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, Alu Polymer, 1200Uf, 4V, Rad Can; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Single-Layer | ||
| Applications | General Purpose; General Purpose | ||
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |