Panasonic 680uF 4V 6.1A Capacitor 4SEPC680M

Description
680uF 4V Radial Ceramic Capacitor, 7mR ESR, 6.1A Ripple Product overview: 4SEPC680M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 4V, 6.1A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 4V, 6.1A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SEPC680M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
680uF 4V Radial Ceramic Capacitor, 7mR ESR, 6.1A Ripple Product overview: 4SEPC680M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 4V, 6.1A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 4V, 6.1A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SEPC680M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
680uF 4V 6.1A Capacitor
69-4SEPC680M
680uF 4V 6.1A Capacitor 69-4SEPC680M
680uF 4V Radial Ceramic Capacitor, 7mR ESR, 6.1A Ripple Product overview: 4SEPC680M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 4V, 6.1A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 4V, 6.1A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SEPC680M can be used for catalog matching and distributor lookup.

680uF 4V Radial Ceramic Capacitor, 7mR ESR, 6.1A Ripple Product overview: 4SEPC680M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 4V, 6.1A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 4V, 6.1A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SEPC680M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 4SEPC680M - 1005817-4SEPC680M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 4SEPC680M
1005817-4SEPC680M
Aluminum - Polymer Capacitors - 4SEPC680M 1005817-4SEPC680M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1005817-4SEPC680M Packaging: Bulk Type: Polymer Voltage Rating: 4V Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Mounting: Through Hole Capacitance: 680μF Tolerance: ±20% Lead Spacing: 0.138" (3.50mm) Lifetime @ Temp.: 5000 Hrs @ 105°C ESR: 7 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can Ripple Current - Low Frequency: 305mA @ 120Hz Ripple Current - High Frequency: 6.1A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 200

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1005817-4SEPC680M
Packaging: Bulk
Type: Polymer
Voltage Rating: 4V
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Mounting: Through Hole
Capacitance: 680μF
Tolerance: ±20%
Lead Spacing: 0.138" (3.50mm)
Lifetime @ Temp.: 5000 Hrs @ 105°C
ESR: 7 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: Radial, Can
Ripple Current - Low Frequency: 305mA @ 120Hz
Ripple Current - High Frequency: 6.1A @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 200

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 680Uf, 4V, 20%, Radial; Capacitance Panasonic - 98W0607 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 680Uf, 4V, 20%, Radial; Capacitance Panasonic
98W0607
Aluminum Electrolytic Capacitor, 680Uf, 4V, 20%, Radial; Capacitance Panasonic 98W0607
ALUMINUM ELECTROLYTIC CAPACITOR, 680UF, 4V, 20%, RADIAL; Capacitance:680µF; Voltage(DC):4V; Capacitor Case / Package:-; ESR:0.007ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 680UF, 4V, 20%, RADIAL; Capacitance:680µF; Voltage(DC):4V; Capacitor Case / Package:-; ESR:0.007ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 4SEPC680M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
4SEPC680M
Capacitors - Aluminum - Polymer Capacitors 4SEPC680M
CAP ALUM POLY 680UF 20% 4V T/H

CAP ALUM POLY 680UF 20% 4V T/H

Supplier's Site
Aluminum - Polymer Capacitors - 4SEPC680M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
4SEPC680M
Aluminum - Polymer Capacitors 4SEPC680M
CAP ALUM POLY 680UF 20% 4V T/H

CAP ALUM POLY 680UF 20% 4V T/H

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-4SEPC680M 1005817-4SEPC680M 98W0607 4SEPC680M 4SEPC680M
Product Name 680uF 4V 6.1A Capacitor Aluminum - Polymer Capacitors - 4SEPC680M Aluminum Electrolytic Capacitor, 680Uf, 4V, 20%, Radial; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 680 microF 680 microF 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - M20R473K5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701181 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details