Polymer Al Electrolytic Cap 470uF 4V 20% Radial 25mR 3.7A 105C Product overview: 4SEP470M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 4V, 3.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 4V, 3.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SEP470M can be used for catalog matching and distributor lookup.
Aluminium Electrolytic Capacitor, SEP Series, 470 - F, - 20%, 4 V, 10 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM POLY 470UF 20% 4V T/H
CAP ALUM POLY 470UF 20% 4V T/H
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-4SEP470M | 98W0621 | 4SEP470M | 4SEP470M |
| Product Name | 470uF 4V 3.7A Capacitor | Aluminium Electrolytic Capacitor, Sep Series, 470 F, 20%, 4 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF | |
| Capacitance Tolerance | 20 (+/- %) |