Panasonic 150uF 4V 1.81A Capacitor 4SEP150M

Description
150uF 4V Radial Ceramic Capacitor, 40mR ESR, 1.81A Ripple Product overview: 4SEP150M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 4V, 1.81A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 4V, 1.81A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SEP150M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
150uF 4V Radial Ceramic Capacitor, 40mR ESR, 1.81A Ripple Product overview: 4SEP150M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 4V, 1.81A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 4V, 1.81A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SEP150M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150uF 4V 1.81A Capacitor
69-4SEP150M
150uF 4V 1.81A Capacitor 69-4SEP150M
150uF 4V Radial Ceramic Capacitor, 40mR ESR, 1.81A Ripple Product overview: 4SEP150M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 4V, 1.81A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 4V, 1.81A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SEP150M can be used for catalog matching and distributor lookup.

150uF 4V Radial Ceramic Capacitor, 40mR ESR, 1.81A Ripple Product overview: 4SEP150M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 4V, 1.81A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 4V, 1.81A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SEP150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 4SEP150M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
4SEP150M
Aluminum - Polymer Capacitors 4SEP150M
CAP ALUM POLY 150UF 20% 4V T/H

CAP ALUM POLY 150UF 20% 4V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 4SEP150M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
4SEP150M
Capacitors - Aluminum - Polymer Capacitors 4SEP150M
CAP ALUM POLY 150UF 20% 4V T/H

CAP ALUM POLY 150UF 20% 4V T/H

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 69-4SEP150M 4SEP150M 4SEP150M
Product Name 150uF 4V 1.81A Capacitor Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C123U100EC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details