Panasonic Capacitors - Tantalum - Polymer Capacitors 35TQC15MYF

Description
CAP TANT POLY 15UF 35V 2917
Datasheet
Description
CAP TANT POLY 15UF 35V 2917
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum - Polymer Capacitors - 35TQC15MYF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
35TQC15MYF
Capacitors - Tantalum - Polymer Capacitors 35TQC15MYF
CAP TANT POLY 15UF 35V 2917

CAP TANT POLY 15UF 35V 2917

Supplier's Site
Cap, 15Μf, 35V, 20%; Capacitance Panasonic - 88Y8126 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Μf, 35V, 20%; Capacitance Panasonic
88Y8126
Cap, 15Μf, 35V, 20%; Capacitance Panasonic 88Y8126
CAP, 15µF, 35V, 20%; Capacitance:15µF; Voltage Rating:35V; Product Range:POSCAP TQC Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.15ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 15µF, 35V, 20%; Capacitance:15µF; Voltage Rating:35V; Product Range:POSCAP TQC Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.15ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Poscap, Tqc Series Rohs Compliant Panasonic - 58Y5579 - Newark, An Avnet Company
Chicago, IL, United States
Poscap, Tqc Series Rohs Compliant Panasonic
58Y5579
Poscap, Tqc Series Rohs Compliant Panasonic 58Y5579
POSCAP, TQC Series RoHS Compliant: Yes

POSCAP, TQC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 35TQC15MYF - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
35TQC15MYF
Tantalum - Polymer Capacitors 35TQC15MYF
CAP TANT POLY 15UF 35V 2917

CAP TANT POLY 15UF 35V 2917

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 35TQC15MYF 88Y8126 58Y5579 35TQC15MYF
Product Name Capacitors - Tantalum - Polymer Capacitors Cap, 15Μf, 35V, 20%; Capacitance Panasonic Poscap, Tqc Series Rohs Compliant Panasonic Tantalum - Polymer Capacitors
Technology Single-Layer Film Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 15 microF 15 microF 15 microF
WVDC 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Film Capacitors - 1733431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details