TQC/35V/10uF/150mOhm
TQC/35V/10uF/150mOhm
TQC/35V/10uF/150mOhm
CAP TANT POLY 10UF 35V 1411
CAP, 10UF, 35V, TANT, POLYMER, CASE B2; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:B2; ESR:0.15ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
CAP, 10UF, 35V, TANT, POLYMER, CASE B2; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:B2; ESR:0.15ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
| RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2237716 | 35TQC10MYFB | 38AJ1218 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum - Polymer Capacitors | Cap, 10Uf, 35V, Tant, Polymer, Case B2; Capacitance Panasonic |
| Applications | Automotive | ||
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 150 C (-67 to 302 F) | |
| Electrolytic Capacitors | Tantalum |