Panasonic Cap, 120Uf, 35V, Alu Elec, Polymer, Smd; Capacitance Panasonic 35SVPT120M

Description
CAP, 120UF, 35V, ALU ELEC, POLYMER, SMD; Capacitance:120µF; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.018ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SolderRoHS Compliant: Yes
Datasheet
Description
CAP, 120UF, 35V, ALU ELEC, POLYMER, SMD; Capacitance:120µF; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.018ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SolderRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 120Uf, 35V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 38AJ1206 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Uf, 35V, Alu Elec, Polymer, Smd; Capacitance Panasonic
38AJ1206
Cap, 120Uf, 35V, Alu Elec, Polymer, Smd; Capacitance Panasonic 38AJ1206
CAP, 120UF, 35V, ALU ELEC, POLYMER, SMD; Capacitance:120µF; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.018ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 120UF, 35V, ALU ELEC, POLYMER, SMD; Capacitance:120µF; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.018ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 120Uf, 35V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 38AJ1207 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Uf, 35V, Alu Elec, Polymer, Smd; Capacitance Panasonic
38AJ1207
Cap, 120Uf, 35V, Alu Elec, Polymer, Smd; Capacitance Panasonic 38AJ1207
CAP, 120UF, 35V, ALU ELEC, POLYMER, SMD; Capacitance:120µF; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.018ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 120UF, 35V, ALU ELEC, POLYMER, SMD; Capacitance:120µF; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.018ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 35SVPT120M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
35SVPT120M
Aluminum - Polymer Capacitors 35SVPT120M
CAP ALUM POLY 120UF 20% 35V SMD

CAP ALUM POLY 120UF 20% 35V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 35SVPT120M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
35SVPT120M
Capacitors - Aluminum - Polymer Capacitors 35SVPT120M
CAP ALUM POLY 120UF 20% 35V SMD

CAP ALUM POLY 120UF 20% 35V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 38AJ1206 35SVPT120M 35SVPT120M
Product Name Cap, 120Uf, 35V, Alu Elec, Polymer, Smd; Capacitance Panasonic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor SolderRoHS Compliant: Yes Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed
Capacitance Range 120 microF 120 microF 120 microF
Capacitance Tolerance 20 (+/- %)
WVDC 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U040DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-1211-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers