Win Source Part Number: 1359502-35SVPK82M
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
Type: Polymer
Mfr: Panasonic Electronic Components
Series: OS-CON™, SVPK
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Base Product Number: 35SVPK
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 82 µF
Tolerance: ±20%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 25mOhm
Lifetime @ Temp.: 1000 Hrs @ 125°C
Applications: General Purpose
Ripple Current @ Low Frequency: 48 mA @ 120 Hz
Ripple Current @ High Frequency: 960 mA @ 100 kHz
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.276" (7.00mm)
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 35V, 20% +Tol, 20% -Tol, 82uF, Surface Mount, 3333, CHIP Product overview: 35SVPK82M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 82uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 82uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-35SVPK82M can be used for catalog matching and distributor lookup.
CAP ALUM POLY 82UF 20% 35V SMD
CAP, 82µF, 35V; Capacitance:82µF; Voltage Rating:35V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPK Series; ESR:0.025ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Aluminum Organic Polymer Capacitors 82uf 35volts OS-CON Polymer
CAP ALUM POLY 82UF 20% 35V SMD
CAP ALUM POLY 82UF 20% 35V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1359502-35SVPK82M | 69-35SVPK82M | 35SVPK82M | 17AC7397 | 35SVPK82M | 35SVPK82M | 35SVPK82M |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | SMD 35V 82uF Capacitor | Aluminum - Polymer Capacitors | Cap, 82Μf, 35V; Capacitance Panasonic | Aluminum Organic Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 82 microF | 8.20E7 microF | 82 microF | 82 microF | 82 microF | 82 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||||
| WVDC | 35 volts | 35 volts | 35 volts | 35 volts | 35 volts |