The 35SVPK180M is a surface mount conductive polymer aluminum solid capacitor from Lingto Electronic Limited, featuring a rated capacitance of 180 µF with a tolerance of ±20%. It operates at a maximum voltage of 35 V and is designed for a temperature range of -55 °C to +125 °C. The capacitor is compliant with RoHS and halogen-free standards, making it suitable for environmentally conscious applications. This component has a rated endurance of 1000 hours at 125 °C when the rated voltage is applied. It also meets damp heat conditions, maintaining capacitance change within ±20% of the initial value after exposure to 60 °C and 90% to 95% relative humidity for 1000 hours without applied voltage. The dissipation factor (tan O¥) is specified to be within 150% of the initial limit under similar conditions. Engineers considering this capacitor should note its reliability and performance characteristics, particularly in high-temperature environments, as well as its suitability for general electronic equipment applications.
CAP, 180µF, 35V; Capacitance:180µF; Voltage Rating:35V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPK Series; ESR:0.02ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAP, 180UF, 35V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES
Aluminum Organic Polymer Capacitors 180uf 35volts OS-CON Polymer
CAP ALUM POLY 180UF 20% 35V SMD
CAP ALUM POLY 180UF 20% 35V SMD
Cap Aluminum Polymer 180uF 35VDC 20%( 8 X 11.9mm) SMD 0.02 Ohm 1260mA 1000h 125C T/R
| Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 17AC7393 | 92AH6894 | 35SVPK180M | 35SVPK180M | 35SVPK180M | 590-35SVPK180M |
| Product Name | Cap, 180Μf, 35V; Capacitance Panasonic | Cap, 180Uf, 35V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic | Aluminum Organic Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap Aluminum Polymer 180uF 35VDC 20%( 8 X 11.9mm) SMD 0.02 Ohm 1260mA 1000h 125C T/R |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | |||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |||
| Capacitance Range | 180 microF | 180 microF | 180 microF | 180 microF |