Panasonic Aluminum - Polymer Capacitors - 35SVPF22M 35SVPF22M

Description
Manufacturer: Panasonic Win Source Part Number: 855798-35SVPF22M Series: OS-CON™, SVPF Operating Temperature Range: -55°C ~ 105°C Features: Aluminum - Polymer Capacitors Radial, Can - SMD 35mOhm 5000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8532.22.0020 Other Part Number: P16560TR, P16560CT, P16560DKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 855798-35SVPF22M Series: OS-CON™, SVPF Operating Temperature Range: -55°C ~ 105°C Features: Aluminum - Polymer Capacitors Radial, Can - SMD 35mOhm 5000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8532.22.0020 Other Part Number: P16560TR, P16560CT, P16560DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 35SVPF22M - 855798-35SVPF22M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 35SVPF22M
855798-35SVPF22M
Aluminum - Polymer Capacitors - 35SVPF22M 855798-35SVPF22M
Manufacturer: Panasonic Win Source Part Number: 855798-35SVPF22M Series: OS-CON™, SVPF Operating Temperature Range: -55°C ~ 105°C Features: Aluminum - Polymer Capacitors Radial, Can - SMD 35mOhm 5000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8532.22.0020 Other Part Number: P16560TR, P16560CT, P16560DKR

Manufacturer: Panasonic
Win Source Part Number: 855798-35SVPF22M
Series: OS-CON™, SVPF
Operating Temperature Range: -55°C ~ 105°C
Features: Aluminum - Polymer Capacitors Radial, Can - SMD 35mOhm 5000 Hrs @ 105°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8532.22.0020
Other Part Number: P16560TR, P16560CT, P16560DKR

Buy Now Datasheet
Polymer Capacitors - 7955342P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955342P
Polymer Capacitors 7955342P
Panasonic 35SVPF22M Polymer Capacitor

Panasonic 35SVPF22M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7955342 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955342
Polymer Capacitors 7955342
Panasonic 35SVPF22M Polymer Capacitor

Panasonic 35SVPF22M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1034742 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1034742
Polymer Capacitors 1034742
Panasonic 35SVPF22M Polymer Capacitor

Panasonic 35SVPF22M Polymer Capacitor

Supplier's Site
Singapore, Singapore
SMD 35V 22uF Capacitor
69-35SVPF22M
SMD 35V 22uF Capacitor 69-35SVPF22M
35V 22uF Polymer Ceramic Capacitor, SMD, 105°C, 35mR ESR Product overview: 35SVPF22M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 22uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-35SVPF22M can be used for catalog matching and distributor lookup.

35V 22uF Polymer Ceramic Capacitor, SMD, 105°C, 35mR ESR Product overview: 35SVPF22M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 22uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-35SVPF22M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 35SVPF22M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
35SVPF22M
Aluminum - Polymer Capacitors 35SVPF22M
CAP ALUM POLY 22UF 20% 35V SMD

CAP ALUM POLY 22UF 20% 35V SMD

Supplier's Site Datasheet
Cap, Alu Elec, Polymer, 22Uf, 35V, Smd; Capacitance Panasonic - 88Y8122 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Polymer, 22Uf, 35V, Smd; Capacitance Panasonic
88Y8122
Cap, Alu Elec, Polymer, 22Uf, 35V, Smd; Capacitance Panasonic 88Y8122
CAP, ALU ELEC, POLYMER, 22UF, 35V, SMD; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, ALU ELEC, POLYMER, 22UF, 35V, SMD; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, Polymer, 22Uf, 35V, Smd; Capacitance Panasonic - 68AC5722 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Polymer, 22Uf, 35V, Smd; Capacitance Panasonic
68AC5722
Cap, Alu Elec, Polymer, 22Uf, 35V, Smd; Capacitance Panasonic 68AC5722
CAP, ALU ELEC, POLYMER, 22UF, 35V, SMD; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, ALU ELEC, POLYMER, 22UF, 35V, SMD; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Μf, 35V, 20%, Radial; Capacitance Panasonic - 55AC5662 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 35V, 20%, Radial; Capacitance Panasonic
55AC5662
Cap, 22Μf, 35V, 20%, Radial; Capacitance Panasonic 55AC5662
CAP, 22µF, 35V, 20%, RADIAL; Capacitance:22µF; Voltage Rating:35V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPF Series; ESR:0.035ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 22µF, 35V, 20%, RADIAL; Capacitance:22µF; Voltage Rating:35V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPF Series; ESR:0.035ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Aluminum - Polymer Capacitors - 35SVPF22M - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
35SVPF22M
Aluminum - Polymer Capacitors 35SVPF22M
CAP ALUM POLY 22UF 20% 35V SMD

CAP ALUM POLY 22UF 20% 35V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 35SVPF22M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
35SVPF22M
Capacitors - Aluminum - Polymer Capacitors 35SVPF22M
CAP ALUM POLY 22UF 20% 35V SMD

CAP ALUM POLY 22UF 20% 35V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 855798-35SVPF22M 7955342P 7955342 69-35SVPF22M 35SVPF22M 88Y8122 55AC5662 35SVPF22M 35SVPF22M
Product Name Aluminum - Polymer Capacitors - 35SVPF22M Polymer Capacitors Polymer Capacitors SMD 35V 22uF Capacitor Aluminum - Polymer Capacitors Cap, Alu Elec, Polymer, 22Uf, 35V, Smd; Capacitance Panasonic Cap, 22Μf, 35V, 20%, Radial; Capacitance Panasonic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Radial, Can - SMD
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Polymer Polymer Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 1763-0402B102K101NGTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Paper Film Capacitors - 106K050CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details