22uF 35V Polymer Al Electrolytic Cap, 125°C, SMD Product overview: 35SVPD22M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-35SVPD22M can be used for catalog matching and distributor lookup.
CAP ALUM POLY 22UF 20% 35V SMD
CAP ALUM POLY 22UF 20% 35V SMD
CAP ALUM POLY 22UF 20% 35V SMD
CAP, ALU POLYMER, 22UF, 35V, SMD; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.05ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-35SVPD22M | 35SVPD22M | 35SVPD22M | 35SVPD22M | 88Y8118 |
| Product Name | SMD 22uF 35V Capacitor | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, Alu Polymer, 22Uf, 35V, Smd; Capacitance Panasonic |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | Leaded Capacitor; Chip Capacitor | Chip Capacitor | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 2.20E7 microF | 22 microF | 22 microF | 22 microF | 22 microF |
| WVDC | 35 volts | 35 volts | 35 volts | 35 volts |