Manufacturer: Panasonic Electronic Components
Win Source Part Number: 763389-35SVPD18M
Series: OS-CON, SVPD
Packaging: Reel package
Type: Polymer
Operating Temperature Range: -55°C ~ 125°C
Package: Radial, Can - SMD
Voltage Rating: 35V
Applications: General
Mounting: SMD
Capacitance: 18μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 60 mOhm
Lifetime @ Temp.: 2000 Hrs @ 125°C
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Family Name: SVPD
Categories: Capacitors
Dimension: 0.394" Dia (10.00mm)
Ripple Current - Low Frequency: 27.5mA @ 120Hz
Ripple Current - High Frequency: 550mA @ 100kHz
Height - Seated (Maximum): 0.315" (8.00mm)
Introduction Date: October 14, 2008
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 35V, 20% +Tol, 20% -Tol, 18uF, Surface Mount, 4141, CHIP, ROHS COMPLIANT Product overview: 35SVPD18M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 18uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 18uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-35SVPD18M can be used for catalog matching and distributor lookup.
CAP ALUM POLY 18UF 20% 35V SMD
CAP ALUM POLY 18UF 20% 35V SMD
CAP, 18µF, 35V, 20%; Capacitance:18µF; Voltage Rating:35V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPD Series; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 763389-35SVPD18M | 69-35SVPD18M | 35SVPD18M | 35SVPD18M | 88Y8117 |
| Product Name | Aluminum - Polymer Capacitors - 35SVPD18M | SMD 35V 18uF Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 18Μf, 35V, 20%; Capacitance Panasonic |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | |
| Capacitance Range | 18 microF | 1.80E7 microF | 18 microF | 18 microF | 18 microF |
| Capacitance Tolerance | 20 (+/- %) | ||||
| WVDC | 35 volts | 35 volts | 35 volts | 35 volts | |
| WVAC | 35 volts | 35 volts |