Aluminum Organic Polymer Capacitors 39uf 35volts 2.8A OS-CON Polymer
CAP ALUM POLY 39UF 20% 35V SMD
CAP ALUM POLY 39UF 20% 35V SMD
CAP, 39µF, 35V; Capacitance:39µF; Voltage Rating:35V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVF Series; ESR:0.03ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes
CAP, 39UF, 35V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 35SVF39M | 35SVF39M | 35SVF39M | 17AC7391 | 92AH6893 |
| Product Name | Aluminum Organic Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, 39Μf, 35V; Capacitance Panasonic | Cap, 39Uf, 35V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||||
| Capacitance Range | 39 microF | 39 microF | 39 microF | ||
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | |||
| Technology | Single-Layer |