Panasonic 82uF 35V Capacitor 35SEPF82M+TSS

Description
82uF 35V Polymer Radial Aluminum Electrolytic Capacitor Product overview: 35SEPF82M+TSS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82uF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-35SEPF82M+TSS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
82uF 35V Polymer Radial Aluminum Electrolytic Capacitor Product overview: 35SEPF82M+TSS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82uF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-35SEPF82M+TSS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
82uF 35V Capacitor
69-35SEPF82M+TSS
82uF 35V Capacitor 69-35SEPF82M+TSS
82uF 35V Polymer Radial Aluminum Electrolytic Capacitor Product overview: 35SEPF82M+TSS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82uF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-35SEPF82M+TSS can be used for catalog matching and distributor lookup.

82uF 35V Polymer Radial Aluminum Electrolytic Capacitor Product overview: 35SEPF82M+TSS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82uF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-35SEPF82M+TSS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 35SEPF82M+TSS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
35SEPF82M+TSS
Capacitors - Aluminum - Polymer Capacitors 35SEPF82M+TSS
CAP ALUM POLY 82UF 20% 35V T/H

CAP ALUM POLY 82UF 20% 35V T/H

Supplier's Site
Aluminum - Polymer Capacitors - 35SEPF82M+TSS - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
35SEPF82M+TSS
Aluminum - Polymer Capacitors 35SEPF82M+TSS
CAP ALUM POLY 82UF 20% 35V T/H

CAP ALUM POLY 82UF 20% 35V T/H

Supplier's Site Datasheet
Cap, Alu Elec, Polymer, 82Uf, 35V, Rad; Capacitance Panasonic - 98W0593 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Polymer, 82Uf, 35V, Rad; Capacitance Panasonic
98W0593
Cap, Alu Elec, Polymer, 82Uf, 35V, Rad; Capacitance Panasonic 98W0593
CAP, ALU ELEC, POLYMER, 82UF, 35V, RAD; Capacitance:82µF; Voltage(DC):35V; Capacitor Case / Package:Radial Leaded; ESR:0.02ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, ALU ELEC, POLYMER, 82UF, 35V, RAD; Capacitance:82µF; Voltage(DC):35V; Capacitor Case / Package:Radial Leaded; ESR:0.02ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 69-35SEPF82M+TSS 35SEPF82M+TSS 35SEPF82M+TSS 98W0593
Product Name 82uF 35V Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, Alu Elec, Polymer, 82Uf, 35V, Rad; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 82 microF 82 microF 82 microF 82 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C194U020CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details