Panasonic Capacitors - Aluminum - Polymer Capacitors 35SEK82M

Description
CAP ALUM POLY 82UF 20% 35V T/H
Datasheet
Description
CAP ALUM POLY 82UF 20% 35V T/H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - 35SEK82M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
35SEK82M
Capacitors - Aluminum - Polymer Capacitors 35SEK82M
CAP ALUM POLY 82UF 20% 35V T/H

CAP ALUM POLY 82UF 20% 35V T/H

Supplier's Site
Aluminum - Polymer Capacitors - 35SEK82M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
35SEK82M
Aluminum - Polymer Capacitors 35SEK82M
CAP ALUM POLY 82UF 20% 35V T/H

CAP ALUM POLY 82UF 20% 35V T/H

Supplier's Site Datasheet
Cap, 82Uf, 35V, Alu Elec, Polymer, Rad; Capacitance Panasonic - 70AC7351 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 82Uf, 35V, Alu Elec, Polymer, Rad; Capacitance Panasonic
70AC7351
Cap, 82Uf, 35V, Alu Elec, Polymer, Rad; Capacitance Panasonic 70AC7351
CAP, 82UF, 35V, ALU ELEC, POLYMER, RAD; Capacitance:82µF; Voltage(DC):35V; Capacitor Case / Package:Radial Leaded; ESR:0.025ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 82UF, 35V, ALU ELEC, POLYMER, RAD; Capacitance:82µF; Voltage(DC):35V; Capacitor Case / Package:Radial Leaded; ESR:0.025ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 35SEK82M 35SEK82M 70AC7351
Product Name Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, 82Uf, 35V, Alu Elec, Polymer, Rad; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713276 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic - 101C254U030DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B501K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details