CAP ALUM POLY 22UF 20% 35V T/H
CAP ALUM POLY 22UF 20% 35V T/H
CAP, 22µF, 35V; Capacitance:22µF; Voltage Rating:35V; AE Capacitor Case:Radial Leaded; Product Range:OS-CON SEF Series; ESR:0.035ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Aluminum Organic Polymer Capacitors 22uf 35volts 2.6A OS-CON TH type
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 35SEF22M | 35SEF22M | 17AC7386 | 35SEF22M |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 22Μf, 35V; Capacitance Panasonic | Aluminum Organic Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Single-Layer | |||
| Applications | General Purpose; General Purpose | |||
| Capacitance Type | Fixed | Fixed | Fixed | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) |