Panasonic Tantalum - Polymer Capacitors - 2TPF330M6 2TPF330M6

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1127909-2TPF330M6 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 330μF Tolerance: ±20% Voltage - Rated: 2V ESR (Equivalent Series Resistance): 6mOhm at 100kHz Manufacturer Size Code: D2E Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Lifetime at Temp.: 2000 Hrs at 105°C
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1127909-2TPF330M6 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 330μF Tolerance: ±20% Voltage - Rated: 2V ESR (Equivalent Series Resistance): 6mOhm at 100kHz Manufacturer Size Code: D2E Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Lifetime at Temp.: 2000 Hrs at 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 2TPF330M6 - 1127909-2TPF330M6 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 2TPF330M6
1127909-2TPF330M6
Tantalum - Polymer Capacitors - 2TPF330M6 1127909-2TPF330M6
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1127909-2TPF330M6 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 330μF Tolerance: ±20% Voltage - Rated: 2V ESR (Equivalent Series Resistance): 6mOhm at 100kHz Manufacturer Size Code: D2E Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Lifetime at Temp.: 2000 Hrs at 105°C

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1127909-2TPF330M6
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 330μF
Tolerance: ±20%
Voltage - Rated: 2V
ESR (Equivalent Series Resistance): 6mOhm at 100kHz
Manufacturer Size Code: D2E
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Homepage: www.panasonic.com/industrial/
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.079" (2.00mm)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2A (4 Weeks)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Lifetime at Temp.: 2000 Hrs at 105°C

Buy Now
Singapore, Singapore
SMD 330uF 0.006 Ohm Capacitor
70-2TPF330M6
SMD 330uF 0.006 Ohm Capacitor 70-2TPF330M6
Cap Tant Polymer 330uF 2VDC D2E CASE 20% (7.3 X 4.3 X 1.8mm) SMD 7343 0.006 Ohm 105°C T/R Product overview: 2TPF330M6 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 0.006 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 0.006 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2TPF330M6 can be used for catalog matching and distributor lookup.

Cap Tant Polymer 330uF 2VDC D2E CASE 20% (7.3 X 4.3 X 1.8mm) SMD 7343 0.006 Ohm 105°C T/R Product overview: 2TPF330M6 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 0.006 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 0.006 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2TPF330M6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Polymer Capacitors - 7955884P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955884P
Polymer Capacitors 7955884P
Panasonic 2TPF330M6 Polymer Capacitor

Panasonic 2TPF330M6 Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7955884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955884
Polymer Capacitors 7955884
Panasonic 2TPF330M6 Polymer Capacitor

Panasonic 2TPF330M6 Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1723823 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1723823
Polymer Capacitors 1723823
Panasonic 2TPF330M6 Polymer Capacitor

Panasonic 2TPF330M6 Polymer Capacitor

Supplier's Site
Cap, 330Μf, 2V, 20%, 2917; Capacitance Panasonic - 87Y6067 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 2V, 20%, 2917; Capacitance Panasonic
87Y6067
Cap, 330Μf, 2V, 20%, 2917; Capacitance Panasonic 87Y6067
CAP, 330µF, 2V, 20%, 2917; Capacitance:330µF; Voltage Rating:2V; Product Range:POSCAP TPF Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.006ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 330µF, 2V, 20%, 2917; Capacitance:330µF; Voltage Rating:2V; Product Range:POSCAP TPF Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.006ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 330Uf, 2V, 20%, 2917, Full Reel; Capacitance Panasonic - 98W0418 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 2V, 20%, 2917, Full Reel; Capacitance Panasonic
98W0418
Tantalum Capacitor, 330Uf, 2V, 20%, 2917, Full Reel; Capacitance Panasonic 98W0418
TANTALUM CAPACITOR, 330UF, 2V, 20%, 2917, FULL REEL; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2V; Manufacturer Size Code:D; ESR:0.006ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 2V, 20%, 2917, FULL REEL; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2V; Manufacturer Size Code:D; ESR:0.006ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 2TPF330M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
2TPF330M6
Capacitors - Tantalum - Polymer Capacitors 2TPF330M6
CAP TANT POLY 330UF 2V 2917

CAP TANT POLY 330UF 2V 2917

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1127909-2TPF330M6 70-2TPF330M6 7955884P 7955884 87Y6067 98W0418 2TPF330M6
Product Name Tantalum - Polymer Capacitors - 2TPF330M6 SMD 330uF 0.006 Ohm Capacitor Polymer Capacitors Polymer Capacitors Cap, 330Μf, 2V, 20%, 2917; Capacitance Panasonic Tantalum Capacitor, 330Uf, 2V, 20%, 2917, Full Reel; Capacitance Panasonic Capacitors - Tantalum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Capacitance Range 330 microF 3.30E8 microF 330 microF 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 2 volts 2 volts 2 volts 2 volts 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Tantalum Capacitors - TAC226K020P06-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
3 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details