Panasonic SMD 330uF 0.015 Ohm Capacitor 2TPE330MFB

Description
Cap Tant Polymer 330uF 2VDC B2 CASE 20% (3.5 X 2.8 X 1.9mm) SMD 3528 0.015 Ohm 105°C T/R Product overview: 2TPE330MFB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 0.015 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 0.015 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2TPE330MFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Polymer 330uF 2VDC B2 CASE 20% (3.5 X 2.8 X 1.9mm) SMD 3528 0.015 Ohm 105°C T/R Product overview: 2TPE330MFB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 0.015 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 0.015 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2TPE330MFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330uF 0.015 Ohm Capacitor
70-2TPE330MFB
SMD 330uF 0.015 Ohm Capacitor 70-2TPE330MFB
Cap Tant Polymer 330uF 2VDC B2 CASE 20% (3.5 X 2.8 X 1.9mm) SMD 3528 0.015 Ohm 105°C T/R Product overview: 2TPE330MFB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 0.015 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 0.015 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2TPE330MFB can be used for catalog matching and distributor lookup.

Cap Tant Polymer 330uF 2VDC B2 CASE 20% (3.5 X 2.8 X 1.9mm) SMD 3528 0.015 Ohm 105°C T/R Product overview: 2TPE330MFB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 0.015 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 0.015 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-2TPE330MFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 2TPE330MFB - 763044-2TPE330MFB - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 2TPE330MFB
763044-2TPE330MFB
Tantalum - Polymer Capacitors - 2TPE330MFB 763044-2TPE330MFB
Manufacturer: Panasonic Electronic Components Win Source Part Number: 763044-2TPE330MFB Series: POSCAP TPE Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 105°C Features: General Package: 1411 (3528 Metric) Mounting: SMD Capacitance: 330μF Tolerance: ±20% ESR (Equivalent Series Resistance): 15 mOhm Manufacturer Size Code: B2 Family Name: TPE Categories: Capacitors Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Maximum): 0.079" (2.00mm) Voltage Rating DC: 2V Introduction Date: October 15, 2008 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 763044-2TPE330MFB
Series: POSCAP TPE
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 105°C
Features: General
Package: 1411 (3528 Metric)
Mounting: SMD
Capacitance: 330μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 15 mOhm
Manufacturer Size Code: B2
Family Name: TPE
Categories: Capacitors
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Maximum): 0.079" (2.00mm)
Voltage Rating DC: 2V
Introduction Date: October 15, 2008
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Polymer Capacitors - 7955878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955878
Polymer Capacitors 7955878
Panasonic 2TPE330MFB Polymer Capacitor

Panasonic 2TPE330MFB Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7955878P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955878P
Polymer Capacitors 7955878P
Panasonic 2TPE330MFB Polymer Capacitor

Panasonic 2TPE330MFB Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1038676 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1038676
Polymer Capacitors 1038676
Panasonic 2TPE330MFB Polymer Capacitor

Panasonic 2TPE330MFB Polymer Capacitor

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - 2TPE330MFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
2TPE330MFB
Capacitors - Tantalum - Polymer Capacitors 2TPE330MFB
CAP TANT POLY 330UF 2V 1411

CAP TANT POLY 330UF 2V 1411

Supplier's Site
Tantalum Capacitor, 330Uf, 2V, 20%, 1411; Capacitance Panasonic - 98W0413 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 2V, 20%, 1411; Capacitance Panasonic
98W0413
Tantalum Capacitor, 330Uf, 2V, 20%, 1411; Capacitance Panasonic 98W0413
TANTALUM CAPACITOR, 330UF, 2V, 20%, 1411; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2V; Manufacturer Size Code:B; ESR:0.015ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 2V, 20%, 1411; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):2V; Manufacturer Size Code:B; ESR:0.015ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Μf, 2V, 20% Rohs Compliant Panasonic - 47AC6903 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 2V, 20% Rohs Compliant Panasonic
47AC6903
Cap, 330Μf, 2V, 20% Rohs Compliant Panasonic 47AC6903
CAP, 330µF, 2V, 20% ROHS COMPLIANT: YES

CAP, 330µF, 2V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-2TPE330MFB 763044-2TPE330MFB 7955878 7955878P 2TPE330MFB 98W0413 47AC6903
Product Name SMD 330uF 0.015 Ohm Capacitor Tantalum - Polymer Capacitors - 2TPE330MFB Polymer Capacitors Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 330Uf, 2V, 20%, 1411; Capacitance Panasonic Cap, 330Μf, 2V, 20% Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 3.30E8 microF 330 microF 330 microF 330 microF 330 microF
WVDC 2 volts 2 volts 2 volts 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminum Electrolytic - 101C173U063EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details