Panasonic Discrete Semiconductor Products 2SK621

Description
Manufacturer: Panasonic Win Source Part Number: 160540-2SK621 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK621 Introduction Date: July 06, 2009 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 160540-2SK621 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK621 Introduction Date: July 06, 2009 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 160540-2SK621 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160540-2SK621
Discrete Semiconductor Products 160540-2SK621
Manufacturer: Panasonic Win Source Part Number: 160540-2SK621 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK621 Introduction Date: July 06, 2009 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 160540-2SK621
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK621
Introduction Date: July 06, 2009
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
N-Channel 0.1A 50V MOSFET Transistor
288-2SK621
N-Channel 0.1A 50V MOSFET Transistor 288-2SK621
Small Signal Field-Effect Transistor, 0.1A I(D), 50V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MINI TYPE, D15, 5 PIN Product overview: 2SK621 from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.1A, 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.1A, 50V, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK621 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 0.1A I(D), 50V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MINI TYPE, D15, 5 PIN Product overview: 2SK621 from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.1A, 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.1A, 50V, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK621 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 160540-2SK621 288-2SK621
Product Name Discrete Semiconductor Products N-Channel 0.1A 50V MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD17301Q5A 30V N Channel NexFET? Power MOSFET - CSD17301Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0030 ohms
View Details
8 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMZHN120R120M1T - AIMZHN120R120M1T - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
MOSFETs - 1464729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Di5060
View Details
30 V, P-channel Trench MOSFET - BUK6Y19-30PX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -30 volts
IDSS -45000 milliamps
View Details
7 suppliers