Panasonic 2MA 100MW Bipolar Transistor 2SK3372GUL

Description
JFET N-CH 2MA 100MW SSSMINI-3 Product overview: 2SK3372GUL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MA, 100MW. Search-friendly keywords include transistor, BJT, switching, amplification, 2MA, 100MW, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3372GUL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
JFET N-CH 2MA 100MW SSSMINI-3 Product overview: 2SK3372GUL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MA, 100MW. Search-friendly keywords include transistor, BJT, switching, amplification, 2MA, 100MW, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3372GUL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2MA 100MW Bipolar Transistor
288-2SK3372GUL
2MA 100MW Bipolar Transistor 288-2SK3372GUL
JFET N-CH 2MA 100MW SSSMINI-3 Product overview: 2SK3372GUL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MA, 100MW. Search-friendly keywords include transistor, BJT, switching, amplification, 2MA, 100MW, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3372GUL can be used for catalog matching and distributor lookup.

JFET N-CH 2MA 100MW SSSMINI-3 Product overview: 2SK3372GUL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MA, 100MW. Search-friendly keywords include transistor, BJT, switching, amplification, 2MA, 100MW, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3372GUL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - JFETs - 1037763-2SK3372GUL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - JFETs
1037763-2SK3372GUL
Discrete Semiconductor Products - Transistors - JFETs 1037763-2SK3372GUL
Win Source Part Number: 1037763-2SK3372GUL Category: Discrete Semiconductor Products>Transistors - JFETs Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Power - Max: 100 mW Current - Drain (Idss) @ Vds (Vgs=0): 107 µA @ 2 V Current Drain (Id) - Max: 2 mA Package / Case: SOT-723 Supplier Device Package: SSSMini3-F2 Temperature Range - Operating: -20°C ~ 80°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Panasonic Electronic Components Other Names: 2SK3372GULTR,2SK3372 GULDKR,2SK3372GULCT Base Product Number: 2SK3372 Product Status: Obsolete

Win Source Part Number: 1037763-2SK3372GUL
Category: Discrete Semiconductor Products>Transistors - JFETs
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20 V
Power - Max: 100 mW
Current - Drain (Idss) @ Vds (Vgs=0): 107 µA @ 2 V
Current Drain (Id) - Max: 2 mA
Package / Case: SOT-723
Supplier Device Package: SSSMini3-F2
Temperature Range - Operating: -20°C ~ 80°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Panasonic Electronic Components
Other Names: 2SK3372GULTR,2SK3372GULDKR,2SK3372GULCT
Base Product Number: 2SK3372
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - 2SK3372GUL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
2SK3372GUL
Discrete Semiconductor Products - Transistors - JFETs 2SK3372GUL
JFET N-CH 2MA SSSMINI3-F2

JFET N-CH 2MA SSSMINI3-F2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors RF Transistors
Product Number 288-2SK3372GUL 1037763-2SK3372GUL 2SK3372GUL
Product Name 2MA 100MW Bipolar Transistor Discrete Semiconductor Products - Transistors - JFETs Discrete Semiconductor Products - Transistors - JFETs
PD 100 milliwatts
TJ -20 C (-4 F) -20 to 80 C (-4 to 176 F)
Transistor Type JFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN general-purpose transistor - BC846BM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) 100 milliamps
VCEO 65 volts
View Details
8 suppliers
Discrete Semiconductor Products - 232204-BC847A E6327 - Win Source Electronics
Specs
Package Type SOT3; SOT23
View Details
2 suppliers
Bipolar Transistors - 1791115 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details