Manufacturer: Panasonic
Win Source Part Number: 1127538-2SK3268
Manufacturer Homepage: www.panasonic.com/in
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Small Signal Field-Effect Transistor, 15A I(D), 100V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, SC-63, 3 PIN Product overview: 2SK3268 from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15A, 100V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK3268 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1127538-2SK3268 | 285-2SK3268 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3268 | N-Channel 15A 100V MOSFET Transistor |
| Package Type | SOT3 |