Panasonic 1MA 125MW Bipolar Transistor 2SK238

Description
JFET N-CH 1MA 125MW SSMINI-3 Product overview: 2SK238 from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MA, 125MW. Search-friendly keywords include transistor, BJT, switching, amplification, 1MA, 125MW, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK238 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
JFET N-CH 1MA 125MW SSMINI-3 Product overview: 2SK238 from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MA, 125MW. Search-friendly keywords include transistor, BJT, switching, amplification, 1MA, 125MW, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK238 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1MA 125MW Bipolar Transistor
288-2SK238
1MA 125MW Bipolar Transistor 288-2SK238
JFET N-CH 1MA 125MW SSMINI-3 Product overview: 2SK238 from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MA, 125MW. Search-friendly keywords include transistor, BJT, switching, amplification, 1MA, 125MW, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK238 can be used for catalog matching and distributor lookup.

JFET N-CH 1MA 125MW SSMINI-3 Product overview: 2SK238 from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MA, 125MW. Search-friendly keywords include transistor, BJT, switching, amplification, 1MA, 125MW, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK238 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
JFETs (Junction Field Effect) - 2SK238 - 197589-2SK238 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2SK238
197589-2SK238
JFETs (Junction Field Effect) - 2SK238 197589-2SK238
Manufacturer: Panasonic Electronic Components Win Source Part Number: 197589-2SK238 Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Current - Drain (Idss) @ Vds (Vgs=0): 50μA @ 10V Current Drain (Id) - Max: 1mA Voltage - Cutoff (VGS off) @ Id: 1.3V @ 1μA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: SSMini3-F2 Maximum Power Dissipation: 125mW Drain-Source Breakdown Voltage: 40V Max Input Capacitance: 1pF @ 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 197589-2SK238
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Current - Drain (Idss) @ Vds (Vgs=0): 50μA @ 10V
Current Drain (Id) - Max: 1mA
Voltage - Cutoff (VGS off) @ Id: 1.3V @ 1μA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: SSMini3-F2
Maximum Power Dissipation: 125mW
Drain-Source Breakdown Voltage: 40V
Max Input Capacitance: 1pF @ 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 288-2SK238 197589-2SK238
Product Name 1MA 125MW Bipolar Transistor JFETs (Junction Field Effect) - 2SK238
Package Type Reel - TR SOT3; SSMini3-F2
Packing Method Reel - TR
PD 125 milliwatts
Unlock Full Specs
to access all available technical data