Panasonic TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ067400L 2SJ067400L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004647-2SJ067400L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 100mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: SSSMini3-F1 Dimension: SOT-723 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 100mA (Ta) Gate-Source Threshold Voltage: 1.5V @ 1μA Max Input Capacitance: 12pF @ 3V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 18 Ohm @ 10mA, 4V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004647-2SJ067400L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 100mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: SSSMini3-F1 Dimension: SOT-723 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 100mA (Ta) Gate-Source Threshold Voltage: 1.5V @ 1μA Max Input Capacitance: 12pF @ 3V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 18 Ohm @ 10mA, 4V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ067400L - 1004647-2SJ067400L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ067400L
1004647-2SJ067400L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ067400L 1004647-2SJ067400L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004647-2SJ067400L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 100mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: SSSMini3-F1 Dimension: SOT-723 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 100mA (Ta) Gate-Source Threshold Voltage: 1.5V @ 1μA Max Input Capacitance: 12pF @ 3V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 18 Ohm @ 10mA, 4V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1004647-2SJ067400L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 100mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: SSSMini3-F1
Dimension: SOT-723
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 100mA (Ta)
Gate-Source Threshold Voltage: 1.5V @ 1μA
Max Input Capacitance: 12pF @ 3V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 18 Ohm @ 10mA, 4V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SJ067400L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SJ067400L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SJ067400L
MOSFET P-CH 30V 100MA SSSMINI3

MOSFET P-CH 30V 100MA SSSMINI3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1004647-2SJ067400L 2SJ067400L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ067400L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel
V(BR)DSS 30 volts
PD 100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products