Panasonic Through-Hole 2.5V 820uF Capacitor 2SEPC820MW

Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 2.5V, 20% +Tol, 20% -Tol, 820uF, Through Hole Mount, RADIAL LEADED Product overview: 2SEPC820MW from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.5V, 820uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2.5V, 820uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2SEPC820MW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 2.5V, 20% +Tol, 20% -Tol, 820uF, Through Hole Mount, RADIAL LEADED Product overview: 2SEPC820MW from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.5V, 820uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2.5V, 820uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2SEPC820MW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 2.5V 820uF Capacitor
69-2SEPC820MW
Through-Hole 2.5V 820uF Capacitor 69-2SEPC820MW
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 2.5V, 20% +Tol, 20% -Tol, 820uF, Through Hole Mount, RADIAL LEADED Product overview: 2SEPC820MW from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.5V, 820uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2.5V, 820uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2SEPC820MW can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 2.5V, 20% +Tol, 20% -Tol, 820uF, Through Hole Mount, RADIAL LEADED Product overview: 2SEPC820MW from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.5V, 820uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2.5V, 820uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2SEPC820MW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 2SEPC820MW - 728937-2SEPC820MW - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 2SEPC820MW
728937-2SEPC820MW
Aluminum - Polymer Capacitors - 2SEPC820MW 728937-2SEPC820MW
Manufacturer: Panasonic Electronic Components Win Source Part Number: 728937-2SEPC820MW Packaging: Bulk Type: Polymer Mounting Style: Through Hole Applications: General Purpose Capacitance: 820μF Tolerance: ±20% Voltage - Rated: 2.5V Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 7mOhm Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Package: Radial, Can Height - Seated (Maximum): 0.354" (9.00mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.248" Dia (6.30mm) Lifetime at Temp.: 5000 Hrs at 105°C Ripple Current at Low Frequency: 280mA at 120Hz Ripple Current at High Frequency: 5.6A at 100kHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 728937-2SEPC820MW
Packaging: Bulk
Type: Polymer
Mounting Style: Through Hole
Applications: General Purpose
Capacitance: 820μF
Tolerance: ±20%
Voltage - Rated: 2.5V
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 7mOhm
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Package: Radial, Can
Height - Seated (Maximum): 0.354" (9.00mm)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.248" Dia (6.30mm)
Lifetime at Temp.: 5000 Hrs at 105°C
Ripple Current at Low Frequency: 280mA at 120Hz
Ripple Current at High Frequency: 5.6A at 100kHz

Buy Now
Aluminum - Polymer Capacitors - 2SEPC820MW - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
2SEPC820MW
Aluminum - Polymer Capacitors 2SEPC820MW
CAP ALUM POLY 820UF 20% 2.5V T/H

CAP ALUM POLY 820UF 20% 2.5V T/H

Supplier's Site Datasheet
Cap, 820Μf, 2.5V, 20% Rohs Compliant Panasonic - 87Y6062 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Μf, 2.5V, 20% Rohs Compliant Panasonic
87Y6062
Cap, 820Μf, 2.5V, 20% Rohs Compliant Panasonic 87Y6062
CAP, 820µF, 2.5V, 20% ROHS COMPLIANT: YES

CAP, 820µF, 2.5V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 2SEPC820MW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
2SEPC820MW
Capacitors - Aluminum - Polymer Capacitors 2SEPC820MW
CAP ALUM POLY 820UF 20% 2.5V T/H

CAP ALUM POLY 820UF 20% 2.5V T/H

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-2SEPC820MW 728937-2SEPC820MW 2SEPC820MW 87Y6062 2SEPC820MW
Product Name Through-Hole 2.5V 820uF Capacitor Aluminum - Polymer Capacitors - 2SEPC820MW Aluminum - Polymer Capacitors Cap, 820Μf, 2.5V, 20% Rohs Compliant Panasonic Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 8.20E8 microF 820 microF 820 microF 820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C303U100CE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1701207 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details