Panasonic 560uF 0.007 Ohm 4180mA Capacitor 2SEPC560MZ

Description
Cap Aluminum Polymer 560uF 2.5VDC 20% (5 X 9mm) Radial 5mm 0.007 Ohm 4180mA 5000h 105°C Bulk Product overview: 2SEPC560MZ from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 0.007 Ohm, 4180mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 0.007 Ohm, 4180mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2SEPC560MZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Polymer 560uF 2.5VDC 20% (5 X 9mm) Radial 5mm 0.007 Ohm 4180mA 5000h 105°C Bulk Product overview: 2SEPC560MZ from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 0.007 Ohm, 4180mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 0.007 Ohm, 4180mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2SEPC560MZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
560uF 0.007 Ohm 4180mA Capacitor
69-2SEPC560MZ
560uF 0.007 Ohm 4180mA Capacitor 69-2SEPC560MZ
Cap Aluminum Polymer 560uF 2.5VDC 20% (5 X 9mm) Radial 5mm 0.007 Ohm 4180mA 5000h 105°C Bulk Product overview: 2SEPC560MZ from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 0.007 Ohm, 4180mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 0.007 Ohm, 4180mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2SEPC560MZ can be used for catalog matching and distributor lookup.

Cap Aluminum Polymer 560uF 2.5VDC 20% (5 X 9mm) Radial 5mm 0.007 Ohm 4180mA 5000h 105°C Bulk Product overview: 2SEPC560MZ from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 0.007 Ohm, 4180mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 0.007 Ohm, 4180mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2SEPC560MZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 2SEPC560MZ - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
2SEPC560MZ
Aluminum - Polymer Capacitors 2SEPC560MZ
CAP ALUM POLY 560UF 20% 2.5V T/H

CAP ALUM POLY 560UF 20% 2.5V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 2SEPC560MZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
2SEPC560MZ
Capacitors - Aluminum - Polymer Capacitors 2SEPC560MZ
CAP ALUM POLY 560UF 20% 2.5V T/H

CAP ALUM POLY 560UF 20% 2.5V T/H

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 69-2SEPC560MZ 2SEPC560MZ 2SEPC560MZ
Product Name 560uF 0.007 Ohm 4180mA Capacitor Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 5.60E8 microF 560 microF 560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitors - 101C242T200BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers