Panasonic 560uF 0.008 Ohm 4700mA Capacitor 2SEPC560MX+TSS

Description
Cap Aluminum Polymer 560uF 2.5VDC 20% (8 X 9mm) Radial 3.5mm 0.008 Ohm 4700mA 5000h 105°C T/R Product overview: 2SEPC560MX+TSS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 0.008 Ohm, 4700mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 0.008 Ohm, 4700mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2SEPC560MX+TSS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Polymer 560uF 2.5VDC 20% (8 X 9mm) Radial 3.5mm 0.008 Ohm 4700mA 5000h 105°C T/R Product overview: 2SEPC560MX+TSS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 0.008 Ohm, 4700mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 0.008 Ohm, 4700mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2SEPC560MX+TSS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
560uF 0.008 Ohm 4700mA Capacitor
69-2SEPC560MX+TSS
560uF 0.008 Ohm 4700mA Capacitor 69-2SEPC560MX+TSS
Cap Aluminum Polymer 560uF 2.5VDC 20% (8 X 9mm) Radial 3.5mm 0.008 Ohm 4700mA 5000h 105°C T/R Product overview: 2SEPC560MX+TSS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 0.008 Ohm, 4700mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 0.008 Ohm, 4700mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2SEPC560MX+TSS can be used for catalog matching and distributor lookup.

Cap Aluminum Polymer 560uF 2.5VDC 20% (8 X 9mm) Radial 3.5mm 0.008 Ohm 4700mA 5000h 105°C T/R Product overview: 2SEPC560MX+TSS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 0.008 Ohm, 4700mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 0.008 Ohm, 4700mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2SEPC560MX+TSS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 2SEPC560MX+TSS - 1004643-2SEPC560MX+TSS - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 2SEPC560MX+TSS
1004643-2SEPC560MX+TSS
Aluminum - Polymer Capacitors - 2SEPC560MX+TSS 1004643-2SEPC560MX+TSS
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004643-2SEPC560MX+T SS Packaging: AMMO PACKAGE Type: Polymer Voltage Rating: 2.5V Applications: General Purpose Height - Seated (Max): 0.354" (9.00mm) Mounting: Through Hole Capacitance: 560μF Tolerance: ±20% Lead Spacing: 0.138" (3.50mm) Lifetime @ Temp.: 5000 Hrs @ 105°C ESR: 8 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can Ripple Current - Low Frequency: 235mA @ 120Hz Ripple Current - High Frequency: 4.7A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1004643-2SEPC560MX+TSS
Packaging: AMMO PACKAGE
Type: Polymer
Voltage Rating: 2.5V
Applications: General Purpose
Height - Seated (Max): 0.354" (9.00mm)
Mounting: Through Hole
Capacitance: 560μF
Tolerance: ±20%
Lead Spacing: 0.138" (3.50mm)
Lifetime @ Temp.: 5000 Hrs @ 105°C
ESR: 8 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: Radial, Can
Ripple Current - Low Frequency: 235mA @ 120Hz
Ripple Current - High Frequency: 4.7A @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 2SEPC560MX+TSS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
2SEPC560MX+TSS
Capacitors - Aluminum - Polymer Capacitors 2SEPC560MX+TSS
CAP ALUM POLY 560UF 20% 2.5V T/H

CAP ALUM POLY 560UF 20% 2.5V T/H

Supplier's Site
Aluminum - Polymer Capacitors - 2SEPC560MX+TSS - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
2SEPC560MX+TSS
Aluminum - Polymer Capacitors 2SEPC560MX+TSS
CAP ALUM POLY 560UF 20% 2.5V T/H

CAP ALUM POLY 560UF 20% 2.5V T/H

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 69-2SEPC560MX+TSS 1004643-2SEPC560MX+TSS 2SEPC560MX+TSS 2SEPC560MX+TSS
Product Name 560uF 0.008 Ohm 4700mA Capacitor Aluminum - Polymer Capacitors - 2SEPC560MX+TSS Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 560 microF 560 microF 560 microF 560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100561GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details