Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1004641-2SEPC470MZ
Packaging: Bulk
Type: Polymer
Voltage Rating: 2.5V
Applications: General Purpose
Height - Seated (Max): 0.354" (9.00mm)
Mounting: Through Hole
Capacitance: 470μF
Tolerance: ±20%
Lead Spacing: 0.079" (2.00mm)
Lifetime @ Temp.: 5000 Hrs @ 105°C
ESR: 7 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: Radial, Can
Ripple Current - Low Frequency: 209mA @ 120Hz
Ripple Current - High Frequency: 4.18A @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 500
Cap Aluminum Polymer 470uF 2.5VDC 20% (5 X 9mm) Radial 5mm 0.007 Ohm 4180mA 5000h 105°C Bulk Product overview: 2SEPC470MZ from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 0.007 Ohm, 4180mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 0.007 Ohm, 4180mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2SEPC470MZ can be used for catalog matching and distributor lookup.
CAP ALUM POLY 470UF 20% 2.5V T/H
Aluminium Electrolytic Capacitor, SEPC Series, 470 - F, - 20%, 2.5 V, 5 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM POLY 470UF 20% 2.5V T/H
CAP ALUM POLY 470UF 20% 2.5V T/H
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1004641-2SEPC470MZ | 69-2SEPC470MZ | 2SEPC470MZ | 98W0392 | 2SEPC470MZ | 590-2SEPC470MZ |
| Product Name | Aluminum - Polymer Capacitors - 2SEPC470MZ | 470uF 0.007 Ohm 4180mA Capacitor | Aluminum - Polymer Capacitors | Aluminium Electrolytic Capacitor, Sepc Series, 470 F, 20%, 2.5 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic | Capacitors - Aluminum - Polymer Capacitors | CAP ALUM POLY 470UF 20% 2.5V T/H |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | ||
| Capacitance Range | 470 microF | 4.70E8 microF | 470 microF | 470 microF | 470 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||||
| WVDC | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | ||
| WVAC | 2.5 volts |