Panasonic 1000uF 0.007 Ohm 6100mA Capacitor 2SEPC1000MX+S

Description
Cap Aluminum Polymer 1000uF 2.5VDC 20% (8 X 9mm) Radial 3.5mm 0.007 Ohm 6100mA 5000h 105°C T/R Product overview: 2SEPC1000MX+S from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 0.007 Ohm, 6100mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 0.007 Ohm, 6100mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2SEPC1000MX+S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Polymer 1000uF 2.5VDC 20% (8 X 9mm) Radial 3.5mm 0.007 Ohm 6100mA 5000h 105°C T/R Product overview: 2SEPC1000MX+S from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 0.007 Ohm, 6100mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 0.007 Ohm, 6100mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2SEPC1000MX+S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000uF 0.007 Ohm 6100mA Capacitor
69-2SEPC1000MX+S
1000uF 0.007 Ohm 6100mA Capacitor 69-2SEPC1000MX+S
Cap Aluminum Polymer 1000uF 2.5VDC 20% (8 X 9mm) Radial 3.5mm 0.007 Ohm 6100mA 5000h 105°C T/R Product overview: 2SEPC1000MX+S from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 0.007 Ohm, 6100mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 0.007 Ohm, 6100mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2SEPC1000MX+S can be used for catalog matching and distributor lookup.

Cap Aluminum Polymer 1000uF 2.5VDC 20% (8 X 9mm) Radial 3.5mm 0.007 Ohm 6100mA 5000h 105°C T/R Product overview: 2SEPC1000MX+S from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 0.007 Ohm, 6100mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 0.007 Ohm, 6100mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2SEPC1000MX+S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 2SEPC1000MX+S - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
2SEPC1000MX+S
Aluminum - Polymer Capacitors 2SEPC1000MX+S
CAP ALUM POLY 1000UF 20% 2.5V TH

CAP ALUM POLY 1000UF 20% 2.5V TH

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 2SEPC1000MX+S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
2SEPC1000MX+S
Capacitors - Aluminum - Polymer Capacitors 2SEPC1000MX+S
CAP ALUM POL 1000UF 20% 2.5V T/H

CAP ALUM POL 1000UF 20% 2.5V T/H

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 69-2SEPC1000MX+S 2SEPC1000MX+S 2SEPC1000MX+S
Product Name 1000uF 0.007 Ohm 6100mA Capacitor Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C184U063DG2DP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis, Stud Mount
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000101FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers