Manufacturer: Panasonic-Electronic
Win Source Part Number: 197575-2SD601A-Q(TX)
Category: Discrete Semiconductor Products
Family: Transistors - Bipolar (BJT) - Single
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Package: TO-236-3, SC-59, SOT-23-3
Manufacturer Device Package: Mini3-G1
Power - Max: 200mW
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 100mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 300mV @ 10mA, 100mA
Current - Collector Cutoff (Max): 100μA
DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 2mA, 10V
Frequency - Transition: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 197575-2SD601A-Q(TX)+ |
| Product Name | Discrete Semiconductor Products |