Panasonic 100V 0.02A Bipolar Transistor 2SD2620G0L

Description
TRANS NPN 100V 0.02A SSMINI-3 Product overview: 2SD2620G0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.02A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 0.02A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2620G0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 100V 0.02A SSMINI-3 Product overview: 2SD2620G0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.02A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 0.02A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2620G0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 0.02A Bipolar Transistor
276-2SD2620G0L
100V 0.02A Bipolar Transistor 276-2SD2620G0L
TRANS NPN 100V 0.02A SSMINI-3 Product overview: 2SD2620G0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.02A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 0.02A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2620G0L can be used for catalog matching and distributor lookup.

TRANS NPN 100V 0.02A SSMINI-3 Product overview: 2SD2620G0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.02A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 0.02A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2620G0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD2620G0L - 114529-2SD2620G0L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD2620G0L
114529-2SD2620G0L
TRANSISTORS - Transistors (BJT) - Single - 2SD2620G0L 114529-2SD2620G0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 114529-2SD2620G0L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: SSMini3-F3 Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 200mV @ 1mA, 10mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 400 @ 2mA, 10V Maximum Power Dissipation: 125mW Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 114529-2SD2620G0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: SSMini3-F3
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 200mV @ 1mA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 400 @ 2mA, 10V
Maximum Power Dissipation: 125mW
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRANS NPN 100VCEO 20MA SSMINI-3 - 590-2SD2620G0L - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 100VCEO 20MA SSMINI-3
590-2SD2620G0L
TRANS NPN 100VCEO 20MA SSMINI-3 590-2SD2620G0L
TRANS NPN 100VCEO 20MA SSMINI-3

TRANS NPN 100VCEO 20MA SSMINI-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Transistors
Product Number 276-2SD2620G0L 114529-2SD2620G0L 590-2SD2620G0L
Product Name 100V 0.02A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SD2620G0L TRANS NPN 100VCEO 20MA SSMINI-3
Polarity NPN NPN; NPN NPN
Unlock Full Specs
to access all available technical data