Panasonic TRANSISTORS - Transistors (BJT) - Single - 2SD2345J-S 2SD2345J-S

Description
Manufacturer: Panasonic Win Source Part Number: 728931-2SD2345J-S Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SOT-523 Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 728931-2SD2345J-S Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SOT-523 Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SD2345J-S - 728931-2SD2345J-S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD2345J-S
728931-2SD2345J-S
TRANSISTORS - Transistors (BJT) - Single - 2SD2345J-S 728931-2SD2345J-S
Manufacturer: Panasonic Win Source Part Number: 728931-2SD2345J-S Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SOT-523 Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic
Win Source Part Number: 728931-2SD2345J-S
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: SOT-523
Reference Date Code: 06+
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 728931-2SD2345J-S
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SD2345J-S
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 155276 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; Sot-23
View Details
45 V, 1 A PNP medium power transistors - BC51-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
DC - 14 GHz, 50 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-10 - Qorvo
Specs
Transistor Type HEMT
Transistor Technology / Material GaN on SiC
Package Type Die
View Details
4 suppliers
QUAD/DUAL N-CHANNEL ZERO THRESHOLD™ EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110900APAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP8
View Details
4 suppliers