Panasonic 150V 50A Bipolar Transistor 2SD2240-R

Description
Trans GP BJT NPN 150V 50A 3-Pin SSMini3-G1 Product overview: 2SD2240-R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 50A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 50A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2240-R can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 150V 50A 3-Pin SSMini3-G1 Product overview: 2SD2240-R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 50A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 50A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2240-R can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 50A Bipolar Transistor
276-2SD2240-R
150V 50A Bipolar Transistor 276-2SD2240-R
Trans GP BJT NPN 150V 50A 3-Pin SSMini3-G1 Product overview: 2SD2240-R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 50A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 50A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2240-R can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 150V 50A 3-Pin SSMini3-G1 Product overview: 2SD2240-R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 50A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 50A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2240-R can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158113-2SD2240-R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158113-2SD2240-R
Discrete Semiconductor Products 158113-2SD2240-R
Manufacturer: Panasonic Win Source Part Number: 158113-2SD2240-R Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD224R Alternative Parts (Cross-Reference): NTE387; Introduction Date: October 09, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic
Win Source Part Number: 158113-2SD2240-R
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD224R
Alternative Parts (Cross-Reference): NTE387;
Introduction Date: October 09, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SD2240-R 158113-2SD2240-R
Product Name 150V 50A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data