Panasonic TRANSISTORS - Transistors (BJT) - Single - 2SD21360QA 2SD21360QA

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004590-2SD21360QA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 220MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MT-3-A1 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.2V @ 375mA, 3A Collector Cut-off Current(Max): 300μA Typical Gain (hFE) (Min): 70 @ 1A, 4V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004590-2SD21360QA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 220MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MT-3-A1 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.2V @ 375mA, 3A Collector Cut-off Current(Max): 300μA Typical Gain (hFE) (Min): 70 @ 1A, 4V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SD21360QA - 1004590-2SD21360QA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD21360QA
1004590-2SD21360QA
TRANSISTORS - Transistors (BJT) - Single - 2SD21360QA 1004590-2SD21360QA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004590-2SD21360QA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 220MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MT-3-A1 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.2V @ 375mA, 3A Collector Cut-off Current(Max): 300μA Typical Gain (hFE) (Min): 70 @ 1A, 4V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1004590-2SD21360QA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 220MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: MT-3-A1
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.2V @ 375mA, 3A
Collector Cut-off Current(Max): 300μA
Typical Gain (hFE) (Min): 70 @ 1A, 4V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 3A Bipolar Transistor
276-2SD21360QA
60V 3A Bipolar Transistor 276-2SD21360QA
TRANS NPN 60V 3A MT-3 Product overview: 2SD21360QA from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD21360QA can be used for catalog matching and distributor lookup.

TRANS NPN 60V 3A MT-3 Product overview: 2SD21360QA from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD21360QA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 1004590-2SD21360QA 276-2SD21360QA
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SD21360QA 60V 3A Bipolar Transistor
Polarity NPN; NPN NPN
Unlock Full Specs
to access all available technical data