TRANS NPN 100V 0.02A MINI 3P Product overview: 2SD1149-R(TX) from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.02A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 0.02A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1149-R(TX) can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 075535-2SD1149-R(TX)
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: Mini3-G1
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 200mV @ 1mA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 400 @ 2mA, 10V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 276-2SD1149-R(TX) | 075535-2SD1149-R(TX) |
| Product Name | 100V 0.02A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SD1149-R(TX) |
| Polarity | NPN | NPN; NPN |