Panasonic TRANSISTORS - Transistors (BJT) - Single - 2SD0875GSL 2SD0875GSL

Description
Manufacturer: Panasonic Win Source Part Number: 906379-2SD0875GSL Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 80 V 500 mA 120MHz 1 W Surface Mount MiniP3-F2 Package: Reel - TR Package: TO-243AA Mounting: Surface Mount Part Status: Obsolete Family Name: 2SD0875 Categories: Discrete Semiconductor Products Case / Package: MiniP3-F2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Other Part Number: 2SD0875GSLDKR, 2SD0875GSLTR, 2SD0875GSLCT
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 906379-2SD0875GSL Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 80 V 500 mA 120MHz 1 W Surface Mount MiniP3-F2 Package: Reel - TR Package: TO-243AA Mounting: Surface Mount Part Status: Obsolete Family Name: 2SD0875 Categories: Discrete Semiconductor Products Case / Package: MiniP3-F2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Other Part Number: 2SD0875GSLDKR, 2SD0875GSLTR, 2SD0875GSLCT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SD0875G is a silicon NPN epitaxial planar transistor for low-frequency power amplification, housed in a MiniP3-F2 surface-mount package measuring 4.50 mm × 3.00 mm × 1.60 mm. It has a collector-emitter voltage rating of 80 V, a collector current of 0.5 A, and a collector power dissipation of 1 W. The transition frequency is 120 MHz, and the base-emitter saturation voltage is up to 1.2 V. The device complies with RoHS and is marked with a serial code prefix 'X'.

Datasheet Summary
Powered by GS/AI

The 2SD0875G is a silicon NPN epitaxial planar transistor for low-frequency power amplification, housed in a MiniP3-F2 surface-mount package measuring 4.50 mm × 3.00 mm × 1.60 mm. It has a collector-emitter voltage rating of 80 V, a collector current of 0.5 A, and a collector power dissipation of 1 W. The transition frequency is 120 MHz, and the base-emitter saturation voltage is up to 1.2 V. The device complies with RoHS and is marked with a serial code prefix 'X'.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SD0875GSL - 906379-2SD0875GSL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD0875GSL
906379-2SD0875GSL
TRANSISTORS - Transistors (BJT) - Single - 2SD0875GSL 906379-2SD0875GSL
Manufacturer: Panasonic Win Source Part Number: 906379-2SD0875GSL Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 80 V 500 mA 120MHz 1 W Surface Mount MiniP3-F2 Package: Reel - TR Package: TO-243AA Mounting: Surface Mount Part Status: Obsolete Family Name: 2SD0875 Categories: Discrete Semiconductor Products Case / Package: MiniP3-F2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Other Part Number: 2SD0875GSLDKR, 2SD0875GSLTR, 2SD0875GSLCT

Manufacturer: Panasonic
Win Source Part Number: 906379-2SD0875GSL
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 80 V 500 mA 120MHz 1 W Surface Mount MiniP3-F2
Package: Reel - TR
Package: TO-243AA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 2SD0875
Categories: Discrete Semiconductor Products
Case / Package: MiniP3-F2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Other Part Number: 2SD0875GSLDKR, 2SD0875GSLTR, 2SD0875GSLCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 906379-2SD0875GSL
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SD0875GSL
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Transistor - 124926562 - Radwell International
Fuji Electric Corp. of America
View Details
MOSFETs - 1038114 - RS Components, Ltd.
Nexperia B.V.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details