The 2SC6054G is a silicon NPN bipolar junction transistor for general amplification, housed in an SSMini3-F3 package measuring 1.60 mm x 1.00 mm. It has a collector-emitter breakdown voltage of 50 V, a maximum collector current of 100 mA, and a collector power dissipation of 125 mW. The device exhibits a minimum DC current gain (hFE) of 160 at 2 mA collector current and 10 V collector-emitter voltage, with a collector-emitter saturation voltage of 300 mV at 10 mA base current and 100 mA collector current. The transition frequency is 100 MHz, and the collector output capacitance is 2.2 pF at 10 V. It complies with the RoHS Directive and meets JIS C 7030 measurement standards.
Win Source Part Number: 1315074-2SC6054G0L
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Mounting: SMD (SMT)
Power - Max: 125 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 300mV @ 10mA, 100mA
Current - Collector Cutoff (Max): 100µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 2mA, 10V
Frequency - Transition: 100MHz
Package / Case: SC-89, SOT-490
Supplier Device Package: SSMini3-F3
Temperature Range - Operating: 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Mfr: Panasonic Electronic Components
Base Product Number: 2SC6054
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 1315074-2SC6054G0L |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single |
| Polarity | NPN |