RF TRANS NPN 8V 1.1GHZ SMINI3-F2
RF TRANS NPN 8V 1.1GHZ SMINI3-F2
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SC5632G0L | 2SC5632G0L |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |
| VCEO | 8 volts | 8 volts |
| Output Power | 0.1500 watts | 0.1500 watts |
| Polarity | NPN; NPN |