Panasonic 15V 2.5A Bipolar Transistor 2SC559200L

Description
TRANS NPN 15V 2.5A MINI3 Product overview: 2SC559200L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 2.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC559200L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 15V 2.5A MINI3 Product overview: 2SC559200L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 2.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC559200L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 2.5A Bipolar Transistor
276-2SC559200L
15V 2.5A Bipolar Transistor 276-2SC559200L
TRANS NPN 15V 2.5A MINI3 Product overview: 2SC559200L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 2.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC559200L can be used for catalog matching and distributor lookup.

TRANS NPN 15V 2.5A MINI3 Product overview: 2SC559200L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 2.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC559200L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC559200L - 005906-2SC559200L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC559200L
005906-2SC559200L
TRANSISTORS - Transistors (BJT) - Single - 2SC559200L 005906-2SC559200L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 005906-2SC559200L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: Mini3-G1 Maximum Current Collector: 2.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 320mV @ 50mA, 2.5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 400 @ 100mA, 2V Maximum Power Dissipation: 600mW Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 005906-2SC559200L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: Mini3-G1
Maximum Current Collector: 2.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 320mV @ 50mA, 2.5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 400 @ 100mA, 2V
Maximum Power Dissipation: 600mW
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC559200L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC559200L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC559200L
TRANS NPN 15V 2.5A MINI3

TRANS NPN 15V 2.5A MINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2SC559200L 005906-2SC559200L 2SC559200L
Product Name 15V 2.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC559200L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT3; Mini3-G1
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
VCEO 15 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

65V 0.1A SOT-23 Bipolar Transistor - 276-BC846B E6433 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
Bipolar Transistors - 1220249 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
80 V, 500 mA NPN general-purpose transistors - BC816-16HVL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
5 suppliers