Panasonic TRANSISTORS - Transistors (BJT) - Single - 2SC51210P 2SC51210P

Description
Manufacturer: Panasonic Win Source Part Number: 906372-2SC51210P Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 400 V 70 mA 80MHz 1.2 W Through Hole TO-126B-A1 Package: Bulk Package: TO-225AA, TO-126-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-126B-A1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Other Part Number: 2SC5121, 2SC5121-ND
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 906372-2SC51210P Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 400 V 70 mA 80MHz 1.2 W Through Hole TO-126B-A1 Package: Bulk Package: TO-225AA, TO-126-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-126B-A1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Other Part Number: 2SC5121, 2SC5121-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SC51210P - 906372-2SC51210P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC51210P
906372-2SC51210P
TRANSISTORS - Transistors (BJT) - Single - 2SC51210P 906372-2SC51210P
Manufacturer: Panasonic Win Source Part Number: 906372-2SC51210P Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 400 V 70 mA 80MHz 1.2 W Through Hole TO-126B-A1 Package: Bulk Package: TO-225AA, TO-126-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-126B-A1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Other Part Number: 2SC5121, 2SC5121-ND

Manufacturer: Panasonic
Win Source Part Number: 906372-2SC51210P
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 400 V 70 mA 80MHz 1.2 W Through Hole TO-126B-A1
Package: Bulk
Package: TO-225AA, TO-126-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-126B-A1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Other Part Number: 2SC5121, 2SC5121-ND

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC51210P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC51210P
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC51210P
TRANS NPN 400V 0.07A TO126B-A1

TRANS NPN 400V 0.07A TO126B-A1

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors
Product Number 906372-2SC51210P 2SC51210P
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SC51210P Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A NPN medium power transistors - BC56-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D
View Details
5 suppliers
Bipolar Transistors - 6697411P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details