Panasonic 3A 400V Bipolar Transistor 2SC4953

Description
Power Bipolar Transistor, 3A I(C), 400V V(BR)CEO, 1-Element, NPN, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin, ROHS COMPLIANT, TO-220D-A1, 3 PIN Product overview: 2SC4953 from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4953 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Bipolar Transistor, 3A I(C), 400V V(BR)CEO, 1-Element, NPN, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin, ROHS COMPLIANT, TO-220D-A1, 3 PIN Product overview: 2SC4953 from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4953 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A 400V Bipolar Transistor
276-2SC4953
3A 400V Bipolar Transistor 276-2SC4953
Power Bipolar Transistor, 3A I(C), 400V V(BR)CEO, 1-Element, NPN, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin, ROHS COMPLIANT, TO-220D-A1, 3 PIN Product overview: 2SC4953 from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4953 can be used for catalog matching and distributor lookup.

Power Bipolar Transistor, 3A I(C), 400V V(BR)CEO, 1-Element, NPN, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin, ROHS COMPLIANT, TO-220D-A1, 3 PIN Product overview: 2SC4953 from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4953 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC4953 - 075505-2SC4953 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC4953
075505-2SC4953
TRANSISTORS - Transistors (BJT) - Single - 2SC4953 075505-2SC4953
Manufacturer: Panasonic Electronic Components Win Source Part Number: 075505-2SC4953 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 10MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220D-A1 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 1V @ 300mA, 1.5A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 8 @ 1.2A, 2V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 075505-2SC4953
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 10MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220D-A1
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 1V @ 300mA, 1.5A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 8 @ 1.2A, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC4953 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC4953
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC4953
TRANS NPN 400V 3A TO220D-A1

TRANS NPN 400V 3A TO220D-A1

Supplier's Site
Transistor - 45323006 - Radwell International
Willingboro, NJ, United States
Transistor
45323006
Transistor 45323006
TRANSISTOR 400V 3AMP 2WATT 3-PIN. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR 400V 3AMP 2WATT 3-PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors RF Transistors
Product Number 276-2SC4953 075505-2SC4953 2SC4953 45323006
Product Name 3A 400V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC4953 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor
IC(max) 3000 milliamps 3000 milliamps
VCEO 400 volts 400 volts
PD 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697509 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
50 V, 200 mA PNP general-purpose transistor - 2PB709BRL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -200 milliamps
VCEO -50 volts
View Details
4 suppliers
45V 0.5A SOT23 Bipolar Transistor - 276-BC807-25E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 45 volts
View Details
3 suppliers