Panasonic 20V 650MHZ Bipolar Transistor 2SC4627J0L

Description
RF TRANS NPN 20V 650MHZ SSMINI3 Product overview: 2SC4627J0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 650MHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 650MHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4627J0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TRANS NPN 20V 650MHZ SSMINI3 Product overview: 2SC4627J0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 650MHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 650MHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4627J0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 650MHZ Bipolar Transistor
283-2SC4627J0L
20V 650MHZ Bipolar Transistor 283-2SC4627J0L
RF TRANS NPN 20V 650MHZ SSMINI3 Product overview: 2SC4627J0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 650MHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 650MHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4627J0L can be used for catalog matching and distributor lookup.

RF TRANS NPN 20V 650MHZ SSMINI3 Product overview: 2SC4627J0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 650MHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 650MHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4627J0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - 2SC4627J0L - 101188-2SC4627J0L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC4627J0L
101188-2SC4627J0L
TRANSISTORS - RF Transistors (BJT) - 2SC4627J0L 101188-2SC4627J0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 101188-2SC4627J0L Packaging: Reel - TR Mounting: SMD (SMT) Gain: 24dB Frequency - Transition: 650MHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 3.3dB @ 100MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: SSMini3-F1 Maximum Current Collector: 15mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Typical Gain (hFE) (Min): 65 @ 1mA, 6V Maximum Power Dissipation: 125mW Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 101188-2SC4627J0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 24dB
Frequency - Transition: 650MHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 3.3dB @ 100MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: SSMini3-F1
Maximum Current Collector: 15mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Typical Gain (hFE) (Min): 65 @ 1mA, 6V
Maximum Power Dissipation: 125mW
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC4627J0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC4627J0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC4627J0L
RF TRANS NPN 20V 650MHZ SSMINI3

RF TRANS NPN 20V 650MHZ SSMINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 283-2SC4627J0L 101188-2SC4627J0L 2SC4627J0L
Product Name 20V 650MHZ Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SC4627J0L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 15 milliamps
VCEO 20 volts 20 volts
PD 125 milliwatts
Polarity NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1221448 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details
Single Bipolar Transistors - BC80740WE6327BTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
50 V, 100 mA NPN general purpose transistor - 2PD601ASW-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 50 volts
View Details
3 suppliers