Panasonic TRANSISTORS - Transistors (BJT) - Single - 2SC4420 2SC4420

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004423-2SC4420 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 10MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TOP-3F-A1 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 800V Max Vce (sat): 1.5V @ 160mA, 800mA Collector Cut-off Current(Max): 50μA (ICBO) Typical Gain (hFE) (Min): 6 @ 800mA, 5V Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004423-2SC4420 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 10MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TOP-3F-A1 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 800V Max Vce (sat): 1.5V @ 160mA, 800mA Collector Cut-off Current(Max): 50μA (ICBO) Typical Gain (hFE) (Min): 6 @ 800mA, 5V Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SC4420 - 1004423-2SC4420 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC4420
1004423-2SC4420
TRANSISTORS - Transistors (BJT) - Single - 2SC4420 1004423-2SC4420
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004423-2SC4420 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 10MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TOP-3F-A1 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 800V Max Vce (sat): 1.5V @ 160mA, 800mA Collector Cut-off Current(Max): 50μA (ICBO) Typical Gain (hFE) (Min): 6 @ 800mA, 5V Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1004423-2SC4420
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 10MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TOP-3F-A1
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 800V
Max Vce (sat): 1.5V @ 160mA, 800mA
Collector Cut-off Current(Max): 50μA (ICBO)
Typical Gain (hFE) (Min): 6 @ 800mA, 5V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
3A 800V Bipolar Transistor
276-2SC4420
3A 800V Bipolar Transistor 276-2SC4420
Power Bipolar Transistor, 3A I(C), 800V V(BR)CEO, 1-Element, NPN, Silicon, Plastic/Epoxy, 3 Pin, ROHS COMPLIANT, SC-92, TOP-3F-A1, FULL PACK-3 Product overview: 2SC4420 from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 800V. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 800V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4420 can be used for catalog matching and distributor lookup.

Power Bipolar Transistor, 3A I(C), 800V V(BR)CEO, 1-Element, NPN, Silicon, Plastic/Epoxy, 3 Pin, ROHS COMPLIANT, SC-92, TOP-3F-A1, FULL PACK-3 Product overview: 2SC4420 from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 800V. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 800V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4420 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC4420 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC4420
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC4420
TRANS NPN 800V 3A TOP-3F

TRANS NPN 800V 3A TOP-3F

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1004423-2SC4420 276-2SC4420 2SC4420
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SC4420 3A 800V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN
Package Type SOT3; TOP-3F-A1
IC(max) 3000 milliamps 3000 milliamps
Unlock Full Specs
to access all available technical data