NPN silicon transistor for switching regulator applications, packaged in TO-220ML with a base-collector voltage rating of 500 V, collector-emitter voltage of 400 V, and continuous collector current of 12 A. Features high-speed switching with typical turn-on time of 0.5 µs, fall time of 0.3 µs, and storage time of 2.5 µs. Collector dissipation is 40 W at Tc=25°C, with junction temperature rating up to 150°C. hFE is classified in grades L (15-30), M (20-40), and N (30-50) for VCE=5V and IC=1.6A. The part is micaless and designed for easy mounting.
Power Bipolar Transistor, 12A, 400V, NPN, TO-220AB, 3 Pin
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 2SC4163M |
| Package Type | TO-220; TO-220AB |