Panasonic TRANSISTORS - Transistors (BJT) - Single - 2SC39410QA 2SC39410QA

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004407-2SC39410QA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 80MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92NL-A1 Maximum Current Collector: 70mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 1.2V @ 5mA, 50mA Collector Cut-off Current(Max): 2μA (ICBO) Typical Gain (hFE) (Min): 60 @ 5mA, 10V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004407-2SC39410QA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 80MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92NL-A1 Maximum Current Collector: 70mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 1.2V @ 5mA, 50mA Collector Cut-off Current(Max): 2μA (ICBO) Typical Gain (hFE) (Min): 60 @ 5mA, 10V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SC39410QA - 1004407-2SC39410QA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC39410QA
1004407-2SC39410QA
TRANSISTORS - Transistors (BJT) - Single - 2SC39410QA 1004407-2SC39410QA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004407-2SC39410QA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 80MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92NL-A1 Maximum Current Collector: 70mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 1.2V @ 5mA, 50mA Collector Cut-off Current(Max): 2μA (ICBO) Typical Gain (hFE) (Min): 60 @ 5mA, 10V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1004407-2SC39410QA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 80MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92NL-A1
Maximum Current Collector: 70mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 1.2V @ 5mA, 50mA
Collector Cut-off Current(Max): 2μA (ICBO)
Typical Gain (hFE) (Min): 60 @ 5mA, 10V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC39410QA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC39410QA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC39410QA
TRANS NPN 300V 0.07A TO92NL-A1

TRANS NPN 300V 0.07A TO92NL-A1

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors
Product Number 1004407-2SC39410QA 2SC39410QA
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SC39410QA Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN
Unlock Full Specs
to access all available technical data