Manufacturer: Panasonic Electronic Components
Win Source Part Number: 075479-2SC3935-Q(TX)
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 2.5GHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMini3-G1
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Max Vce (sat): 500mV @ 4mA, 20mA
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 110 @ 7.2mA, 2.4V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
TRANS NPN 10V 0.05A SMINI-3P Product overview: 2SC3935-Q(TX) from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3935-Q(TX) can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 075479-2SC3935-Q(TX) | 276-2SC3935-Q(TX) |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC3935-Q(TX) | 10V 0.05A Bipolar Transistor |
| Polarity | NPN; NPN | NPN |