Panasonic 20V 250MHZ Bipolar Transistor 2SC39300CL

Description
RF TRANS NPN 20V 250MHZ SMINI3 Product overview: 2SC39300CL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 250MHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 250MHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC39300CL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TRANS NPN 20V 250MHZ SMINI3 Product overview: 2SC39300CL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 250MHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 250MHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC39300CL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 250MHZ Bipolar Transistor
283-2SC39300CL
20V 250MHZ Bipolar Transistor 283-2SC39300CL
RF TRANS NPN 20V 250MHZ SMINI3 Product overview: 2SC39300CL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 250MHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 250MHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC39300CL can be used for catalog matching and distributor lookup.

RF TRANS NPN 20V 250MHZ SMINI3 Product overview: 2SC39300CL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 250MHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 250MHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC39300CL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - 2SC39300CL - 005859-2SC39300CL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC39300CL
005859-2SC39300CL
TRANSISTORS - RF Transistors (BJT) - 2SC39300CL 005859-2SC39300CL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 005859-2SC39300CL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 2.8dB to 4dB @ 5MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SMini3-G1 Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Typical Gain (hFE) (Min): 110 @ 1mA, 10V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 005859-2SC39300CL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 2.8dB to 4dB @ 5MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMini3-G1
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Typical Gain (hFE) (Min): 110 @ 1mA, 10V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC39300CL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC39300CL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC39300CL
RF TRANS NPN 20V 250MHZ SMINI3

RF TRANS NPN 20V 250MHZ SMINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 283-2SC39300CL 005859-2SC39300CL 2SC39300CL
Product Name 20V 250MHZ Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SC39300CL Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 30 milliamps
VCEO 20 volts 20 volts
PD 150 milliwatts
Polarity NPN; NPN
Unlock Full Specs
to access all available technical data