Panasonic 7V 0.01A Bipolar Transistor 2SC370700L

Description
RF TRANS NPN 7V 0.01A MINI3 Product overview: 2SC370700L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 0.01A. Search-friendly keywords include transistor, BJT, switching, amplification, 7V, 0.01A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC370700L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TRANS NPN 7V 0.01A MINI3 Product overview: 2SC370700L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 0.01A. Search-friendly keywords include transistor, BJT, switching, amplification, 7V, 0.01A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC370700L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7V 0.01A Bipolar Transistor
283-2SC370700L
7V 0.01A Bipolar Transistor 283-2SC370700L
RF TRANS NPN 7V 0.01A MINI3 Product overview: 2SC370700L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 0.01A. Search-friendly keywords include transistor, BJT, switching, amplification, 7V, 0.01A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC370700L can be used for catalog matching and distributor lookup.

RF TRANS NPN 7V 0.01A MINI3 Product overview: 2SC370700L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 0.01A. Search-friendly keywords include transistor, BJT, switching, amplification, 7V, 0.01A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC370700L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC370700L - 102058-2SC370700L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC370700L
102058-2SC370700L
TRANSISTORS - Transistors (BJT) - Single - 2SC370700L 102058-2SC370700L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 102058-2SC370700L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 4GHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: Mini3-G1 Maximum Current Collector: 10mA VCEO Maximum Collector-Emitter Breakdown Voltage: 7V Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 50 @ 1mA, 1V Maximum Power Dissipation: 50mW Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 102058-2SC370700L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 4GHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: Mini3-G1
Maximum Current Collector: 10mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 7V
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 50 @ 1mA, 1V
Maximum Power Dissipation: 50mW
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC370700L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC370700L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC370700L
RF TRANS NPN 7V 0.01A MINI3

RF TRANS NPN 7V 0.01A MINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 283-2SC370700L 102058-2SC370700L 2SC370700L
Product Name 7V 0.01A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC370700L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT3; Mini3-G1
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
VCEO 7 volts 7 volts
Noise Figure 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar RF Transistors - MX0912B251Y - ODG (Origin Data Global)
Specs
Polarity NPN; NPN
Package Type SOT-439A
IC(max) 15000 milliamps
View Details
2 suppliers
Bipolar Transistors - 1658599 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
80 V, 500 mA NPN general-purpose transistors - BC816-16-QVL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
2 suppliers
Single Bipolar Transistors - BC846BWE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers