Panasonic TRANSISTORS - Transistors (BJT) - Single - 2SC3506 2SC3506

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1125437-2SC3506 Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 4MHz Categories: Discrete Semiconductor Products Supplier Device Package: TOP-3F-A1 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Manufacturer Package: TOP-3F Current - Collector (Ic) (Maximum): 3A Voltage - Collector Emitter Breakdown (Maximum): 800V Current - Collector Cutoff (Maximum): 50μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1.5V at 400mA, 2A DC Current Gain (hFE) (Minimum) at Ic, Vce: 6 at 2A, 5V Maximum Power: 3W
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1125437-2SC3506 Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 4MHz Categories: Discrete Semiconductor Products Supplier Device Package: TOP-3F-A1 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Manufacturer Package: TOP-3F Current - Collector (Ic) (Maximum): 3A Voltage - Collector Emitter Breakdown (Maximum): 800V Current - Collector Cutoff (Maximum): 50μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1.5V at 400mA, 2A DC Current Gain (hFE) (Minimum) at Ic, Vce: 6 at 2A, 5V Maximum Power: 3W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SC3506 - 1125437-2SC3506 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC3506
1125437-2SC3506
TRANSISTORS - Transistors (BJT) - Single - 2SC3506 1125437-2SC3506
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1125437-2SC3506 Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 4MHz Categories: Discrete Semiconductor Products Supplier Device Package: TOP-3F-A1 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Manufacturer Package: TOP-3F Current - Collector (Ic) (Maximum): 3A Voltage - Collector Emitter Breakdown (Maximum): 800V Current - Collector Cutoff (Maximum): 50μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1.5V at 400mA, 2A DC Current Gain (hFE) (Minimum) at Ic, Vce: 6 at 2A, 5V Maximum Power: 3W

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1125437-2SC3506
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 4MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TOP-3F-A1
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.panasonic.com/industrial/
Manufacturer Package: TOP-3F
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 800V
Current - Collector Cutoff (Maximum): 50μA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.5V at 400mA, 2A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 6 at 2A, 5V
Maximum Power: 3W

Buy Now
Singapore, Singapore
3A 800V Bipolar Transistor
276-2SC3506
3A 800V Bipolar Transistor 276-2SC3506
Power Bipolar Transistor, 3A I(C), 800V V(BR)CEO, 1-Element, NPN, Silicon, Plastic/Epoxy, 3 Pin, SC-92,TOP-3F-A1, 3 PIN Product overview: 2SC3506 from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 800V. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 800V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3506 can be used for catalog matching and distributor lookup.

Power Bipolar Transistor, 3A I(C), 800V V(BR)CEO, 1-Element, NPN, Silicon, Plastic/Epoxy, 3 Pin, SC-92,TOP-3F-A1, 3 PIN Product overview: 2SC3506 from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 800V. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 800V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3506 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC3506 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC3506
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC3506
TRANS NPN 800V 3A TOP-3F

TRANS NPN 800V 3A TOP-3F

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1125437-2SC3506 276-2SC3506 2SC3506
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SC3506 3A 800V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type SOT3
IC(max) 3000 milliamps 3000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219950 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-40W-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
Single Bipolar Transistors - BCW66KHB6327HTLA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers