Panasonic TRANSISTORS - Transistors (BJT) - Single - 2SC3311AQA 2SC3311AQA

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004367-2SC3311AQA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 150MHz Transistor Polarity: NPN Family Name: 2SC3311AQ Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: NS-B1 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 10mA, 100mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 160 @ 2mA, 10V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): BC 847B B5000; BC 847B B5000XT; BC847BE6327HTSA1; BC 847B E7874; Introduction Date: October 08, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004367-2SC3311AQA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 150MHz Transistor Polarity: NPN Family Name: 2SC3311AQ Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: NS-B1 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 10mA, 100mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 160 @ 2mA, 10V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): BC 847B B5000; BC 847B B5000XT; BC847BE6327HTSA1; BC 847B E7874; Introduction Date: October 08, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SC3311AQA - 1004367-2SC3311AQA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC3311AQA
1004367-2SC3311AQA
TRANSISTORS - Transistors (BJT) - Single - 2SC3311AQA 1004367-2SC3311AQA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004367-2SC3311AQA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 150MHz Transistor Polarity: NPN Family Name: 2SC3311AQ Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: NS-B1 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 10mA, 100mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 160 @ 2mA, 10V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): BC 847B B5000; BC 847B B5000XT; BC847BE6327HTSA1; BC 847B E7874; Introduction Date: October 08, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1004367-2SC3311AQA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Family Name: 2SC3311AQ
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: NS-B1
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 10mA, 100mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 160 @ 2mA, 10V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): BC 847B B5000; BC 847B B5000XT; BC847BE6327HTSA1; BC 847B E7874;
Introduction Date: October 08, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC3311AQA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC3311AQA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC3311AQA
TRANS NPN 50V 0.1A NS-B1

TRANS NPN 50V 0.1A NS-B1

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 1004367-2SC3311AQA 2SC3311AQA
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SC3311AQA Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN
Package Type SOT3; NS-B1
Packing Method AMMO PACKAGE Tape Reel; Tape & Box (TB)
IC(max) 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2156600 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Single Bipolar Transistors - BC860CB5003XTTR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers